Vishay Intertechnology, Inc. Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S332GRE6

Description
Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - RL07S332GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
RL07S332GRE6
Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S332GRE6
Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RL07S332GRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S332GRE6CT-ND
Through Hole Resistors 541-RL07S332GRE6CT-ND
RES 3.3K OHM 1/4W 2% AXIAL

RES 3.3K OHM 1/4W 2% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RL07S332GRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S332GRE6TR-ND
Through Hole Resistors 541-RL07S332GRE6TR-ND
3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S332GRE6 541-RL07S332GRE6CT-ND
Product Name Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details