The RL07S332GBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed for military applications and qualified under MIL-R-10509 and MIL-PRF-22684 standards. It has a power rating of 0.25 watts at 70 °C and a maximum working voltage of 250 volts. The resistance value is 3.3 kΩ with a tolerance of ±5%. This resistor features a very low noise level of -40 dB and a low voltage coefficient of 5 ppm/V, making it suitable for precision applications. The operating temperature range is from -65 °C to +175 °C, and it is constructed with a flame-retardant epoxy coating for enhanced moisture protection. The RL07S332GBSL is ideal for engineers seeking reliable performance in demanding environments.
3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 3.3Kohm 1/4W 2% AXIAL
RES 3.3K OHM 1/4W 2% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RL07S332GBSL-ND | RL07S332GBSL | RL07S332GBSL |
| Product Name | Through Hole Resistors | RES 3.3K OHM 1/4W 2% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |