Vishay Intertechnology, Inc. Metal Film Resistors - RL07S332GB14

Description
Metal Film Resistors - Through Hole 1/4watt 360ohms 2%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 360ohms 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RL07S332GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RL07S332GB14
Metal Film Resistors - RL07S332GB14
Metal Film Resistors - Through Hole 1/4watt 360ohms 2%

Metal Film Resistors - Through Hole 1/4watt 360ohms 2%

Supplier's Site
Through Hole Resistors - RL07S332GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S332GB14-ND
Through Hole Resistors RL07S332GB14-ND
3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S332GB14 RL07S332GB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 360 ohms
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details