Vishay Intertechnology, Inc. RES 330 OHM 1/4W 2% AXIAL RL07S331GR36

Description
RES 330ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/4W 2% AXIAL - RL07S331GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/4W 2% AXIAL
RL07S331GR36
RES 330 OHM 1/4W 2% AXIAL RL07S331GR36
RES 330ohm 1/4W 2% AXIAL

RES 330ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S331GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S331GR36-ND
Through Hole Resistors RL07S331GR36-ND
330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S331GR36 RL07S331GR36-ND
Product Name RES 330 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details