Vishay Intertechnology, Inc. RES 330 OHM 1/4W 2% AXIAL RL07S331GBSL

Description
RES 330ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/4W 2% AXIAL - RL07S331GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/4W 2% AXIAL
RL07S331GBSL
RES 330 OHM 1/4W 2% AXIAL RL07S331GBSL
RES 330ohm 1/4W 2% AXIAL

RES 330ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S331GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S331GBSL-ND
Through Hole Resistors RL07S331GBSL-ND
330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S331GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S331GBSL
Through Hole Resistors RL07S331GBSL
RES 330 OHM 1/4W 2% AXIAL

RES 330 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S331GBSL RL07S331GBSL-ND RL07S331GBSL
Product Name RES 330 OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers