Vishay Intertechnology, Inc. Through Hole Resistors RL07S331GB14

Description
330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S331GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S331GB14-ND
Through Hole Resistors RL07S331GB14-ND
330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 330 OHM 1/4W 2% AXIAL - RL07S331GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/4W 2% AXIAL
RL07S331GB14
RES 330 OHM 1/4W 2% AXIAL RL07S331GB14
RES 330ohm 1/4W 2% AXIAL

RES 330ohm 1/4W 2% AXIAL

Supplier's Site
RES 330 OHM 1/4W 2% AXIAL - 866-RL07S331GB14 - Utmel Electronic Limited
Hong Kong, China
RES 330 OHM 1/4W 2% AXIAL
866-RL07S331GB14
RES 330 OHM 1/4W 2% AXIAL 866-RL07S331GB14
RES 330 OHM 1/4W 2% AXIAL

RES 330 OHM 1/4W 2% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S331GB14-ND RL07S331GB14 866-RL07S331GB14
Product Name Through Hole Resistors RES 330 OHM 1/4W 2% AXIAL RES 330 OHM 1/4W 2% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details