Vishay Intertechnology, Inc. Through Hole Resistors RL07S304GBSL

Description
300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S304GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S304GBSL-ND
Through Hole Resistors RL07S304GBSL-ND
300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 300K OHM 1/4W 2% AXIAL - RL07S304GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/4W 2% AXIAL
RL07S304GBSL
RES 300K OHM 1/4W 2% AXIAL RL07S304GBSL
RES 300Kohm 1/4W 2% AXIAL

RES 300Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S304GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S304GBSL
Through Hole Resistors RL07S304GBSL
RES 300K OHM 1/4W 2% AXIAL

RES 300K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S304GBSL-ND RL07S304GBSL RL07S304GBSL
Product Name Through Hole Resistors RES 300K OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details