Vishay Intertechnology, Inc. RES 30K OHM 1/4W 5% AXIAL RL07S303JB14

Description
RES 30Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/4W 5% AXIAL - RL07S303JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/4W 5% AXIAL
RL07S303JB14
RES 30K OHM 1/4W 5% AXIAL RL07S303JB14
RES 30Kohm 1/4W 5% AXIAL

RES 30Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S303JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S303JB14-ND
Through Hole Resistors RL07S303JB14-ND
30 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S303JB14 RL07S303JB14-ND
Product Name RES 30K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers