Vishay Intertechnology, Inc. RES 3K OHM 1/4W 5% AXIAL RL07S302JRSL

Description
RES 3Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/4W 5% AXIAL - RL07S302JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/4W 5% AXIAL
RL07S302JRSL
RES 3K OHM 1/4W 5% AXIAL RL07S302JRSL
RES 3Kohm 1/4W 5% AXIAL

RES 3Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S302JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S302JRSL-ND
Through Hole Resistors RL07S302JRSL-ND
3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S302JRSL RL07S302JRSL-ND
Product Name RES 3K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details