Vishay Intertechnology, Inc. Through Hole Resistors RL07S301GBSL

Description
300 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
300 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S301GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S301GBSL-ND
Through Hole Resistors RL07S301GBSL-ND
300 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 300 OHM 1/4W 2% AXIAL - RL07S301GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/4W 2% AXIAL
RL07S301GBSL
RES 300 OHM 1/4W 2% AXIAL RL07S301GBSL
RES 300ohm 1/4W 2% AXIAL

RES 300ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S301GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S301GBSL
Through Hole Resistors RL07S301GBSL
RES 300 OHM 1/4W 2% AXIAL

RES 300 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S301GBSL-ND RL07S301GBSL RL07S301GBSL
Product Name Through Hole Resistors RES 300 OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers