Vishay Intertechnology, Inc. Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk RL07S300GB14

Description
Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk - RL07S300GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
RL07S300GB14
Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk RL07S300GB14
Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RL07S300GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S300GB14-ND
Through Hole Resistors RL07S300GB14-ND
30 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S300GB14 RL07S300GB14-ND
Product Name Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers