Vishay Intertechnology, Inc. RES 2.7M OHM 1/4W 5% AXIAL RL07S275JRE6

Description
RES 2.7Mohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.7Mohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 1/4W 5% AXIAL - RL07S275JRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1/4W 5% AXIAL
RL07S275JRE6
RES 2.7M OHM 1/4W 5% AXIAL RL07S275JRE6
RES 2.7Mohm 1/4W 5% AXIAL

RES 2.7Mohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S275JRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S275JRE6-ND
Through Hole Resistors RL07S275JRE6-ND
2.7 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.7 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S275JRE6 RL07S275JRE6-ND
Product Name RES 2.7M OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers