Vishay Intertechnology, Inc. RES 2.7M OHM 1/4W 5% AXIAL RL07S275JR36

Description
RES 2.7Mohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.7Mohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 1/4W 5% AXIAL - RL07S275JR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1/4W 5% AXIAL
RL07S275JR36
RES 2.7M OHM 1/4W 5% AXIAL RL07S275JR36
RES 2.7Mohm 1/4W 5% AXIAL

RES 2.7Mohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S275JR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S275JR36-ND
Through Hole Resistors RL07S275JR36-ND
2.7 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.7 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S275JR36 RL07S275JR36-ND
Product Name RES 2.7M OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details