Vishay Intertechnology, Inc. Through Hole Resistors RL07S274JBSL

Description
270 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S274JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S274JBSL-ND
Through Hole Resistors RL07S274JBSL-ND
270 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 270K OHM 1/4W 5% AXIAL - RL07S274JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/4W 5% AXIAL
RL07S274JBSL
RES 270K OHM 1/4W 5% AXIAL RL07S274JBSL
RES 270Kohm 1/4W 5% AXIAL

RES 270Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S274JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S274JBSL
Through Hole Resistors RL07S274JBSL
RES 270K OHM 1/4W 5% AXIAL

RES 270K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S274JBSL-ND RL07S274JBSL RL07S274JBSL
Product Name Through Hole Resistors RES 270K OHM 1/4W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details