Vishay Intertechnology, Inc. RES 27K OHM 1/4W 5% AXIAL RL07S273JRE6

Description
RES 27Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/4W 5% AXIAL - RL07S273JRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/4W 5% AXIAL
RL07S273JRE6
RES 27K OHM 1/4W 5% AXIAL RL07S273JRE6
RES 27Kohm 1/4W 5% AXIAL

RES 27Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S273JRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S273JRE6-ND
Through Hole Resistors RL07S273JRE6-ND
27 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S273JRE6 RL07S273JRE6-ND
Product Name RES 27K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers