Vishay Intertechnology, Inc. RES 27K OHM 1/4W 2% AXIAL RL07S273GBSL

Description
RES 27Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/4W 2% AXIAL - RL07S273GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/4W 2% AXIAL
RL07S273GBSL
RES 27K OHM 1/4W 2% AXIAL RL07S273GBSL
RES 27Kohm 1/4W 2% AXIAL

RES 27Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S273GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S273GBSL-ND
Through Hole Resistors RL07S273GBSL-ND
27 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S273GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S273GBSL
Through Hole Resistors RL07S273GBSL
RES 27K OHM 1/4W 2% AXIAL

RES 27K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S273GBSL RL07S273GBSL-ND RL07S273GBSL
Product Name RES 27K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 27000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers