Vishay Intertechnology, Inc. Through Hole Resistors RL07S272JBSL

Description
2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S272JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S272JBSL-ND
Through Hole Resistors RL07S272JBSL-ND
2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7K OHM 1/4W 5% AXIAL - RL07S272JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/4W 5% AXIAL
RL07S272JBSL
RES 2.7K OHM 1/4W 5% AXIAL RL07S272JBSL
RES 2.7Kohm 1/4W 5% AXIAL

RES 2.7Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S272JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S272JBSL
Through Hole Resistors RL07S272JBSL
RES 2.7K OHM 1/4W 5% AXIAL

RES 2.7K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S272JBSL-ND RL07S272JBSL RL07S272JBSL
Product Name Through Hole Resistors RES 2.7K OHM 1/4W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers