Vishay Intertechnology, Inc. Metal Film Resistors - RL07S271GB14

Description
Metal Film Resistors - Through Hole 1/4watt 270ohms 2%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 270ohms 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RL07S271GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RL07S271GB14
Metal Film Resistors - RL07S271GB14
Metal Film Resistors - Through Hole 1/4watt 270ohms 2%

Metal Film Resistors - Through Hole 1/4watt 270ohms 2%

Supplier's Site
Through Hole Resistors - 541-RL07S271GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S271GB14-ND
Through Hole Resistors 541-RL07S271GB14-ND
270 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S271GB14 541-RL07S271GB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details