Vishay Intertechnology, Inc. RES 27 OHM 1/4W 5% AXIAL RL07S270JRSL

Description
RES 27ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 27ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1/4W 5% AXIAL - RL07S270JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1/4W 5% AXIAL
RL07S270JRSL
RES 27 OHM 1/4W 5% AXIAL RL07S270JRSL
RES 27ohm 1/4W 5% AXIAL

RES 27ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S270JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S270JRSL-ND
Through Hole Resistors RL07S270JRSL-ND
27 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S270JRSL RL07S270JRSL-ND
Product Name RES 27 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details