Vishay Intertechnology, Inc. RES 27 OHM 1/4W 5% AXIAL RL07S270JBSL

Description
RES 27ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 27ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1/4W 5% AXIAL - RL07S270JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1/4W 5% AXIAL
RL07S270JBSL
RES 27 OHM 1/4W 5% AXIAL RL07S270JBSL
RES 27ohm 1/4W 5% AXIAL

RES 27ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S270JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S270JBSL-ND
Through Hole Resistors RL07S270JBSL-ND
27 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S270JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S270JBSL
Through Hole Resistors RL07S270JBSL
RES 27 OHM 1/4W 5% AXIAL

RES 27 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S270JBSL RL07S270JBSL-ND RL07S270JBSL
Product Name RES 27 OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 27 ohms 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers