Vishay Intertechnology, Inc. RES 2.5K OHM 1/4W 2% AXIAL RL07S252GB14

Description
RES 2.5Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 1/4W 2% AXIAL - RL07S252GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1/4W 2% AXIAL
RL07S252GB14
RES 2.5K OHM 1/4W 2% AXIAL RL07S252GB14
RES 2.5Kohm 1/4W 2% AXIAL

RES 2.5Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S252GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S252GB14-ND
Through Hole Resistors RL07S252GB14-ND
2.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S252GB14 RL07S252GB14-ND
Product Name RES 2.5K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details