Vishay Intertechnology, Inc. RES 250 OHM 1/4W 2% AXIAL RL07S251GB14

Description
RES 250ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1/4W 2% AXIAL - RL07S251GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1/4W 2% AXIAL
RL07S251GB14
RES 250 OHM 1/4W 2% AXIAL RL07S251GB14
RES 250ohm 1/4W 2% AXIAL

RES 250ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S251GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S251GB14-ND
Through Hole Resistors RL07S251GB14-ND
250 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

250 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S251GB14 RL07S251GB14-ND
Product Name RES 250 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details