Vishay Intertechnology, Inc. RES 240K OHM 1/4W 5% AXIAL RL07S244JB14

Description
RES 240Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/4W 5% AXIAL - RL07S244JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/4W 5% AXIAL
RL07S244JB14
RES 240K OHM 1/4W 5% AXIAL RL07S244JB14
RES 240Kohm 1/4W 5% AXIAL

RES 240Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S244JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S244JB14-ND
Through Hole Resistors RL07S244JB14-ND
240 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S244JB14 RL07S244JB14-ND
Product Name RES 240K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers