Vishay Intertechnology, Inc. RES 24K OHM 1/4W 2% AXIAL RL07S243GBSL

Description
RES 24Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/4W 2% AXIAL - RL07S243GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/4W 2% AXIAL
RL07S243GBSL
RES 24K OHM 1/4W 2% AXIAL RL07S243GBSL
RES 24Kohm 1/4W 2% AXIAL

RES 24Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S243GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S243GBSL-ND
Through Hole Resistors RL07S243GBSL-ND
24 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S243GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S243GBSL
Through Hole Resistors RL07S243GBSL
RES 24K OHM 1/4W 2% AXIAL

RES 24K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S243GBSL RL07S243GBSL-ND RL07S243GBSL
Product Name RES 24K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 24000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details