Vishay Intertechnology, Inc. Through Hole Resistors RL07S242JBSL

Description
2.4 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.4 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S242JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S242JBSL-ND
Through Hole Resistors RL07S242JBSL-ND
2.4 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.4 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.4K OHM 1/4W 5% AXIAL - RL07S242JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/4W 5% AXIAL
RL07S242JBSL
RES 2.4K OHM 1/4W 5% AXIAL RL07S242JBSL
RES 2.4Kohm 1/4W 5% AXIAL

RES 2.4Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S242JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S242JBSL
Through Hole Resistors RL07S242JBSL
RES 2.4K OHM 1/4W 5% AXIAL

RES 2.4K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S242JBSL-ND RL07S242JBSL RL07S242JBSL
Product Name Through Hole Resistors RES 2.4K OHM 1/4W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers