Vishay Intertechnology, Inc. Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S242GRE6

Description
Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - RL07S242GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
RL07S242GRE6
Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S242GRE6
Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL07S242GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S242GRE6-ND
Through Hole Resistors RL07S242GRE6-ND
2.4 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.4 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S242GRE6 RL07S242GRE6-ND
Product Name Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers