Vishay Intertechnology, Inc. RES 240 OHM 1/4W 2% AXIAL RL07S241GBSL

Description
RES 240ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/4W 2% AXIAL - RL07S241GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/4W 2% AXIAL
RL07S241GBSL
RES 240 OHM 1/4W 2% AXIAL RL07S241GBSL
RES 240ohm 1/4W 2% AXIAL

RES 240ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S241GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S241GBSL-ND
Through Hole Resistors RL07S241GBSL-ND
240 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S241GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S241GBSL
Through Hole Resistors RL07S241GBSL
RES 240 OHM 1/4W 2% AXIAL

RES 240 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S241GBSL RL07S241GBSL-ND RL07S241GBSL
Product Name RES 240 OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details