Vishay Intertechnology, Inc. RES 24 OHM 1/4W 2% AXIAL RL07S240GBSL

Description
RES 24ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 24ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/4W 2% AXIAL - RL07S240GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/4W 2% AXIAL
RL07S240GBSL
RES 24 OHM 1/4W 2% AXIAL RL07S240GBSL
RES 24ohm 1/4W 2% AXIAL

RES 24ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S240GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S240GBSL-ND
Through Hole Resistors RL07S240GBSL-ND
24 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S240GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S240GBSL
Through Hole Resistors RL07S240GBSL
RES 24 OHM 1/4W 2% AXIAL

RES 24 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S240GBSL RL07S240GBSL-ND RL07S240GBSL
Product Name RES 24 OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 24 ohms 24 ohms 24 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details