Vishay Intertechnology, Inc. RES 220K OHM 1/4W 2% AXIAL RL07S224GRSL

Description
RES 220Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/4W 2% AXIAL - RL07S224GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/4W 2% AXIAL
RL07S224GRSL
RES 220K OHM 1/4W 2% AXIAL RL07S224GRSL
RES 220Kohm 1/4W 2% AXIAL

RES 220Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S224GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S224GRSL-ND
Through Hole Resistors RL07S224GRSL-ND
220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S224GRSL RL07S224GRSL-ND
Product Name RES 220K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details