Vishay Intertechnology, Inc. Through Hole Resistors RL07S224GBSL

Description
220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S224GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S224GBSL-ND
Through Hole Resistors RL07S224GBSL-ND
220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 220K OHM 1/4W 2% AXIAL - RL07S224GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/4W 2% AXIAL
RL07S224GBSL
RES 220K OHM 1/4W 2% AXIAL RL07S224GBSL
RES 220Kohm 1/4W 2% AXIAL

RES 220Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S224GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S224GBSL
Through Hole Resistors RL07S224GBSL
RES 220K OHM 1/4W 2% AXIAL

RES 220K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S224GBSL-ND RL07S224GBSL RL07S224GBSL
Product Name Through Hole Resistors RES 220K OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details