Vishay Intertechnology, Inc. Res Metal Film 220K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk RL07S224GB14

Description
Res Metal Film 220K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 220K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 220K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk - RL07S224GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 220K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
RL07S224GB14
Res Metal Film 220K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk RL07S224GB14
Res Metal Film 220K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 220K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RL07S224GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S224GB14-ND
Through Hole Resistors 541-RL07S224GB14-ND
220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S224GB14 541-RL07S224GB14-ND
Product Name Res Metal Film 220K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers