Vishay Intertechnology, Inc. Through Hole Resistors RL07S223JRE6

Description
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S223JRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S223JRE6-ND
Through Hole Resistors RL07S223JRE6-ND
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 22K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - RL07S223JRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
RL07S223JRE6
Res Metal Film 22K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S223JRE6
Res Metal Film 22K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 22K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL07S223JRE6-ND RL07S223JRE6
Product Name Through Hole Resistors Res Metal Film 22K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details