Vishay Intertechnology, Inc. RES 22K OHM 1/4W 2% AXIAL RL07S223GBSL

Description
RES 22Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/4W 2% AXIAL - RL07S223GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/4W 2% AXIAL
RL07S223GBSL
RES 22K OHM 1/4W 2% AXIAL RL07S223GBSL
RES 22Kohm 1/4W 2% AXIAL

RES 22Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S223GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S223GBSL-ND
Through Hole Resistors RL07S223GBSL-ND
22 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S223GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S223GBSL
Through Hole Resistors RL07S223GBSL
RES 22K OHM 1/4W 2% AXIAL

RES 22K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S223GBSL RL07S223GBSL-ND RL07S223GBSL
Product Name RES 22K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 22000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details