Vishay Intertechnology, Inc. Through Hole Resistors RL07S222JBSL

Description
2.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S222JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S222JBSL-ND
Through Hole Resistors RL07S222JBSL-ND
2.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2K OHM 1/4W 5% AXIAL - RL07S222JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/4W 5% AXIAL
RL07S222JBSL
RES 2.2K OHM 1/4W 5% AXIAL RL07S222JBSL
RES 2.2Kohm 1/4W 5% AXIAL

RES 2.2Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S222JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S222JBSL
Through Hole Resistors RL07S222JBSL
RES 2.2K OHM 1/4W 5% AXIAL

RES 2.2K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S222JBSL-ND RL07S222JBSL RL07S222JBSL
Product Name Through Hole Resistors RES 2.2K OHM 1/4W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details