Vishay Intertechnology, Inc. RES 2.2K OHM 1/4W 2% AXIAL RL07S222GBSL

Description
RES 2.2Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/4W 2% AXIAL - RL07S222GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/4W 2% AXIAL
RL07S222GBSL
RES 2.2K OHM 1/4W 2% AXIAL RL07S222GBSL
RES 2.2Kohm 1/4W 2% AXIAL

RES 2.2Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S222GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S222GBSL-ND
Through Hole Resistors RL07S222GBSL-ND
2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S222GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S222GBSL
Through Hole Resistors RL07S222GBSL
RES 2.2K OHM 1/4W 2% AXIAL

RES 2.2K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S222GBSL RL07S222GBSL-ND RL07S222GBSL
Product Name RES 2.2K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details