Vishay Intertechnology, Inc. RES 220 OHM 1/4W 5% AXIAL RL07S221JRSL

Description
RES 220ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/4W 5% AXIAL - RL07S221JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/4W 5% AXIAL
RL07S221JRSL
RES 220 OHM 1/4W 5% AXIAL RL07S221JRSL
RES 220ohm 1/4W 5% AXIAL

RES 220ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S221JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S221JRSL-ND
Through Hole Resistors RL07S221JRSL-ND
220 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S221JRSL RL07S221JRSL-ND
Product Name RES 220 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers