Vishay Intertechnology, Inc. RES 220 OHM 1/4W 5% AXIAL RL07S221JRE6

Description
RES 220ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/4W 5% AXIAL - RL07S221JRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/4W 5% AXIAL
RL07S221JRE6
RES 220 OHM 1/4W 5% AXIAL RL07S221JRE6
RES 220ohm 1/4W 5% AXIAL

RES 220ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S221JRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S221JRE6-ND
Through Hole Resistors RL07S221JRE6-ND
220 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S221JRE6 RL07S221JRE6-ND
Product Name RES 220 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers