Vishay Intertechnology, Inc. Res Metal Film 220 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk RL07S221JB14

Description
Res Metal Film 220 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 220 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 220 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk - RL07S221JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 220 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
RL07S221JB14
Res Metal Film 220 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk RL07S221JB14
Res Metal Film 220 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 220 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RL07S221JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S221JB14-ND
Through Hole Resistors RL07S221JB14-ND
220 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S221JB14 RL07S221JB14-ND
Product Name Res Metal Film 220 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers