Vishay Intertechnology, Inc. RES 220 OHM 1/4W 2% AXIAL RL07S221GRSL

Description
RES 220ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/4W 2% AXIAL - RL07S221GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/4W 2% AXIAL
RL07S221GRSL
RES 220 OHM 1/4W 2% AXIAL RL07S221GRSL
RES 220ohm 1/4W 2% AXIAL

RES 220ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S221GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S221GRSL-ND
Through Hole Resistors RL07S221GRSL-ND
220 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S221GRSL RL07S221GRSL-ND
Product Name RES 220 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details