Vishay Intertechnology, Inc. Through Hole Resistors RL07S221GBSL

Description
220 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S221GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S221GBSL-ND
Through Hole Resistors RL07S221GBSL-ND
220 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 220 OHM 1/4W 2% AXIAL - RL07S221GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/4W 2% AXIAL
RL07S221GBSL
RES 220 OHM 1/4W 2% AXIAL RL07S221GBSL
RES 220ohm 1/4W 2% AXIAL

RES 220ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S221GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S221GBSL
Through Hole Resistors RL07S221GBSL
RES 220 OHM 1/4W 2% AXIAL

RES 220 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S221GBSL-ND RL07S221GBSL RL07S221GBSL
Product Name Through Hole Resistors RES 220 OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers