Vishay Intertechnology, Inc. RES 22 OHM 1/4W 5% AXIAL RL07S220JRSL

Description
RES 22ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/4W 5% AXIAL - RL07S220JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/4W 5% AXIAL
RL07S220JRSL
RES 22 OHM 1/4W 5% AXIAL RL07S220JRSL
RES 22ohm 1/4W 5% AXIAL

RES 22ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S220JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S220JRSL-ND
Through Hole Resistors RL07S220JRSL-ND
22 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S220JRSL RL07S220JRSL-ND
Product Name RES 22 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details