Vishay Intertechnology, Inc. RES 22 OHM 1/4W 5% AXIAL RL07S220JBSL

Description
RES 22ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/4W 5% AXIAL - RL07S220JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/4W 5% AXIAL
RL07S220JBSL
RES 22 OHM 1/4W 5% AXIAL RL07S220JBSL
RES 22ohm 1/4W 5% AXIAL

RES 22ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S220JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S220JBSL-ND
Through Hole Resistors RL07S220JBSL-ND
22 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S220JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S220JBSL
Through Hole Resistors RL07S220JBSL
RES 22 OHM 1/4W 5% AXIAL

RES 22 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S220JBSL RL07S220JBSL-ND RL07S220JBSL
Product Name RES 22 OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details