Vishay Intertechnology, Inc. Through Hole Resistors RL07S220GBSL

Description
22 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S220GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S220GBSL-ND
Through Hole Resistors RL07S220GBSL-ND
22 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22 OHM 1/4W 2% AXIAL - RL07S220GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/4W 2% AXIAL
RL07S220GBSL
RES 22 OHM 1/4W 2% AXIAL RL07S220GBSL
RES 22ohm 1/4W 2% AXIAL

RES 22ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S220GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S220GBSL
Through Hole Resistors RL07S220GBSL
RES 22 OHM 1/4W 2% AXIAL

RES 22 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S220GBSL-ND RL07S220GBSL RL07S220GBSL
Product Name Through Hole Resistors RES 22 OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details