Vishay Intertechnology, Inc. RES 20K OHM 1/4W 5% AXIAL RL07S203JRSL

Description
RES 20Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W 5% AXIAL - RL07S203JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W 5% AXIAL
RL07S203JRSL
RES 20K OHM 1/4W 5% AXIAL RL07S203JRSL
RES 20Kohm 1/4W 5% AXIAL

RES 20Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S203JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S203JRSL-ND
Through Hole Resistors RL07S203JRSL-ND
20 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S203JRSL RL07S203JRSL-ND
Product Name RES 20K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details