Vishay Intertechnology, Inc. Res Metal Film 20K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S203JRE8

Description
Res Metal Film 20K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 20K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - RL07S203JRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
RL07S203JRE8
Res Metal Film 20K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S203JRE8
Res Metal Film 20K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 20K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RL07S203JRE8
Product Name Res Metal Film 20K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details