Vishay Intertechnology, Inc. RES 20K OHM 1/4W 2% AXIAL RL07S203GBSL

Description
RES 20Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W 2% AXIAL - RL07S203GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W 2% AXIAL
RL07S203GBSL
RES 20K OHM 1/4W 2% AXIAL RL07S203GBSL
RES 20Kohm 1/4W 2% AXIAL

RES 20Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S203GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S203GBSL-ND
Through Hole Resistors RL07S203GBSL-ND
20 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S203GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S203GBSL
Through Hole Resistors RL07S203GBSL
RES 20K OHM 1/4W 2% AXIAL

RES 20K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S203GBSL RL07S203GBSL-ND RL07S203GBSL
Product Name RES 20K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 20000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers