Vishay Intertechnology, Inc. RES 2K OHM 1/4W 5% AXIAL RL07S202JRSL

Description
RES 2Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/4W 5% AXIAL - RL07S202JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W 5% AXIAL
RL07S202JRSL
RES 2K OHM 1/4W 5% AXIAL RL07S202JRSL
RES 2Kohm 1/4W 5% AXIAL

RES 2Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S202JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S202JRSL-ND
Through Hole Resistors RL07S202JRSL-ND
2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S202JRSL RL07S202JRSL-ND
Product Name RES 2K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details