Vishay Intertechnology, Inc. RES 2K OHM 1/4W 5% AXIAL RL07S202JRE6

Description
RES 2Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/4W 5% AXIAL - RL07S202JRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W 5% AXIAL
RL07S202JRE6
RES 2K OHM 1/4W 5% AXIAL RL07S202JRE6
RES 2Kohm 1/4W 5% AXIAL

RES 2Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S202JRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S202JRE6-ND
Through Hole Resistors RL07S202JRE6-ND
2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S202JRE6 RL07S202JRE6-ND
Product Name RES 2K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers