Vishay Intertechnology, Inc. RES 2K OHM 1/4W 2% AXIAL RL07S202GB14

Description
RES 2Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/4W 2% AXIAL - RL07S202GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W 2% AXIAL
RL07S202GB14
RES 2K OHM 1/4W 2% AXIAL RL07S202GB14
RES 2Kohm 1/4W 2% AXIAL

RES 2Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S202GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S202GB14-ND
Through Hole Resistors 541-RL07S202GB14-ND
2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S202GB14 541-RL07S202GB14-ND
Product Name RES 2K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details