Vishay Intertechnology, Inc. RES 200 OHM 1/4W 5% AXIAL RL07S201JRSL

Description
RES 200ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W 5% AXIAL - RL07S201JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W 5% AXIAL
RL07S201JRSL
RES 200 OHM 1/4W 5% AXIAL RL07S201JRSL
RES 200ohm 1/4W 5% AXIAL

RES 200ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S201JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S201JRSL-ND
Through Hole Resistors RL07S201JRSL-ND
200 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S201JRSL RL07S201JRSL-ND
Product Name RES 200 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details